Littelfuse, Inc. Electrical, Specialty Fuses PSR031UL0200Z

Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031UL0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031UL0200Z-ND
Electrical, Specialty Fuses 5666-PSR031UL0200Z-ND
200A 700V AC 600V DC Fuse Square Bolt Mount

200A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse - 37AH8641 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse
37AH8641
Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse 37AH8641
FUSE, VERY FAST ACTING, 200A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 200A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031UL0200Z-ND 37AH8641
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002625017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers