SEMICONDUCTOR FUSE, HIGH-SPEED, 500A; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes
FUSE SQUARE 500A 700VAC/600VDC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 52AC6035 | PSR031FL0500Z |
| Product Name | Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | |
| Features | Fast Acting | |
| Rated Current | 500 amps | 500 amps |