Littelfuse, Inc. Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse PSR031FL0250Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse - 52AC6030 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse
52AC6030
Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse 52AC6030
SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 250A; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52AC6030
Product Name Semiconductor Fuse, High-Speed, 250A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details