Littelfuse, Inc. Electrical, Specialty Fuses PSR031DS0800Z

Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031DS0800Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031DS0800Z-ND
Electrical, Specialty Fuses 5666-PSR031DS0800Z-ND
800A 700V AC 600V DC Fuse Square Bolt Mount

800A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8640 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8640
Product Range Littelfuse 37AH8640
Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031DS0800Z-ND 37AH8640
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Surface Mount Fuses - 06LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers