Littelfuse, Inc. Electrical, Specialty Fuses PSR031DS0200Z

Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031DS0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031DS0200Z-ND
Electrical, Specialty Fuses 5666-PSR031DS0200Z-ND
200A 700V AC 600V DC Fuse Square Bolt Mount

200A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8630 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8630
Product Range Littelfuse 37AH8630
Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031DS0200Z-ND 37AH8630
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Micro Fuses - VF400 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers