Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0500Z

Description
500A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
500A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0500Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0500Z-ND
Electrical, Specialty Fuses 5666-PSR030US0500Z-ND
500A 700V AC 600V DC Fuse Square Bolt Mount

500A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 500A, 690Vac; Product Range Littelfuse - 37AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 500A, 690Vac; Product Range Littelfuse
37AH8617
Fuse, Very Fast Acting, 500A, 690Vac; Product Range Littelfuse 37AH8617
FUSE, VERY FAST ACTING, 500A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 500A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030US0500Z-ND 37AH8617
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 500A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002313502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-2763-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details