Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0100Z

Description
100A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
100A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0100Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0100Z-ND
Electrical, Specialty Fuses 5666-PSR030US0100Z-ND
100A 700V AC 600V DC Fuse Square Bolt Mount

100A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030US0100Z
Circuit Protection - Electrical, Specialty Fuses PSR030US0100Z
FUSE SQUARE 100A 700VAC/600VDC

FUSE SQUARE 100A 700VAC/600VDC

Supplier's Site
Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse - 37AH8608 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse
37AH8608
Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse 37AH8608
FUSE, VERY FAST ACTING, 100A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 100A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030US0100Z-ND PSR030US0100Z 37AH8608
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Very Fast Acting, 100A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers