Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0063Z

Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0063Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0063Z-ND
Electrical, Specialty Fuses 5666-PSR030US0063Z-ND
63A 700V AC 600V DC Fuse Square Bolt Mount

63A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 63A, 690Vac; Product Range Littelfuse - 37AH8606 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 63A, 690Vac; Product Range Littelfuse
37AH8606
Fuse, Very Fast Acting, 63A, 690Vac; Product Range Littelfuse 37AH8606
FUSE, VERY FAST ACTING, 63A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 63A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030US0063Z
Circuit Protection - Electrical, Specialty Fuses PSR030US0063Z
FUSE SQUARE 63A 700VAC/600VDC

FUSE SQUARE 63A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030US0063Z-ND 37AH8606 PSR030US0063Z
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 63A, 690Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2480-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Fuses - 004110211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details