500A 700V AC 600V DC Fuse Square Bolt Mount
500A 700V AC 600V DC Fuse Square Bolt Mount
SEMICONDUCTOR FUSE, HIGH-SPEED, 500A; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-PSR030FS0500Z-ND | 46AC2755 |
| Product Name | Electrical, Specialty Fuses | Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse |
| Mounting | Bolt Mount | |
| Approvals / Standards | UL | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |