Littelfuse, Inc. Electrical, Specialty Fuses PSR030FS0315Z

Description
315A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
315A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FS0315Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FS0315Z-ND
Electrical, Specialty Fuses 5666-PSR030FS0315Z-ND
315A 700V AC 600V DC Fuse Square Bolt Mount

315A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse - 46AC2751 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse
46AC2751
Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse 46AC2751
SEMICONDUCTOR FUSE, HIGH-SPEED, 315A; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 315A; Product Range:POWR-SPEED PSR Series; Fuse Current:315A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR030FS0315Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030FS0315Z
Circuit Protection - Electrical, Specialty Fuses PSR030FS0315Z
FUSE SQUARE 315A 700VAC/600VDC

FUSE SQUARE 315A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030FS0315Z-ND 46AC2751 PSR030FS0315Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 315A; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 315 amps 315 amps 315 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details