Littelfuse, Inc. Electrical, Specialty Fuses PSR030FS0125Z

Description
125A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
125A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FS0125Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FS0125Z-ND
Electrical, Specialty Fuses 5666-PSR030FS0125Z-ND
125A 700V AC 600V DC Fuse Square Bolt Mount

125A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse - 46AC2747 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse
46AC2747
Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse 46AC2747
SEMICONDUCTOR FUSE, HIGH-SPEED, 125A; Product Range:POWR-SPEED PSR Series; Fuse Current:125A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 125A; Product Range:POWR-SPEED PSR Series; Fuse Current:125A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030FS0125Z-ND 46AC2747
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details