Littelfuse, Inc. Electrical, Specialty Fuses PSR030FS0100Z

Description
100A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
100A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FS0100Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FS0100Z-ND
Electrical, Specialty Fuses 5666-PSR030FS0100Z-ND
100A 700V AC 600V DC Fuse Square Bolt Mount

100A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 100A; Product Range Littelfuse - 52AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 100A; Product Range Littelfuse
52AC6028
Semiconductor Fuse, High-Speed, 100A; Product Range Littelfuse 52AC6028
SEMICONDUCTOR FUSE, HIGH-SPEED, 100A; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 100A; Product Range:POWR-SPEED PSR Series; Fuse Current:100A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030FS0100Z-ND 52AC6028
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 100A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 8 amps
View Details
Auto Fuses - AFT/AFS -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Current 200 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details