Littelfuse, Inc. Electrical, Specialty Fuses PSR030FS0063Z

Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FS0063Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FS0063Z-ND
Electrical, Specialty Fuses 5666-PSR030FS0063Z-ND
63A 700V AC 600V DC Fuse Square Bolt Mount

63A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 63A; Product Range Littelfuse - 52AC6026 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 63A; Product Range Littelfuse
52AC6026
Semiconductor Fuse, High-Speed, 63A; Product Range Littelfuse 52AC6026
SEMICONDUCTOR FUSE, HIGH-SPEED, 63A; Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 63A; Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030FS0063Z-ND 52AC6026
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 63A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Current 63 amps 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1513.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002311402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details