Littelfuse, Inc. Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse PSR030FS0040Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse - 52AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse
52AC6024
Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse 52AC6024
SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52AC6024
Product Name Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 250 amps
View Details
Cartridge Fuses - AXF/AXF-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers