Littelfuse, Inc. Electrical, Specialty Fuses PSR030FL0200Z

Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FL0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FL0200Z-ND
Electrical, Specialty Fuses 5666-PSR030FL0200Z-ND
200A 700V AC 600V DC Fuse Square Bolt Mount

200A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse - 46AC2739 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse
46AC2739
Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse 46AC2739
SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 200A; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030FL0200Z-ND 46AC2739
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 200A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 1 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers