Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR030FL0125Z

Description
FUSE SQUARE 125A 700VAC/600VDC
Description
FUSE SQUARE 125A 700VAC/600VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030FL0125Z
Circuit Protection - Electrical, Specialty Fuses PSR030FL0125Z
FUSE SQUARE 125A 700VAC/600VDC

FUSE SQUARE 125A 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse - 46AC2737 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse
46AC2737
Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse 46AC2737
SEMICONDUCTOR FUSE, HIGH-SPEED, 125A; Product Range:POWR-SPEED PSR Series; Fuse Current:125A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 125A; Product Range:POWR-SPEED PSR Series; Fuse Current:125A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR030FL0125Z 46AC2737
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 125A; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 700 volts
Rated Current 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details