Littelfuse, Inc. Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse PSR030FL0040Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse - 52AC6019 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse
52AC6019
Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse 52AC6019
SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 40A; Product Range:POWR-SPEED PSR Series; Fuse Current:40A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01"; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52AC6019
Product Name Semiconductor Fuse, High-Speed, 40A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313504 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Solar PV Fuses - PV160 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers