Littelfuse, Inc. PSR DIN Blade Series – High-Speed Semiconductor Fuse, Square Body PSR030DL0200

Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfus e POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in DIN43653 Blade Style Termination with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.
Datasheet
Description
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfus e POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in DIN43653 Blade Style Termination with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSR DIN Blade Series – High-Speed Semiconductor Fuse, Square Body - PSR030DL0200 - Littelfuse, Inc.
Rosemont, IL, United States
PSR DIN Blade Series – High-Speed Semiconductor Fuse, Square Body
PSR030DL0200
PSR DIN Blade Series – High-Speed Semiconductor Fuse, Square Body PSR030DL0200
Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfus e POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in DIN43653 Blade Style Termination with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.

Littelfuse PSR Series High-Speed Square Body Fuses are specially designed for protection of power semiconductor devices such as diodes, triacs, IGBTs, SCRs, MOSFETs and other solid-state devices that are typically designed into power conversion and power conditioning equipment. Variable frequency drives, inverters, UPS, rectifiers and soft-starters are examples of typical equipment designed with sensitive power semiconductor devices that cannot withstand any line surge or overcurrent conditions and require high-speed protection.Littelfuse POWR-SPEED® PSR Series products offer optimized circuit protection at the extremely fast speed required to protect modern day power conversion devices. Available in DIN43653 Blade Style Termination with visual blown fuse indication standard on all fuses and optional Micro-switch for external indication.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number PSR030DL0200
Product Name PSR DIN Blade Series – High-Speed Semiconductor Fuse, Square Body
Fuse Type Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 004110500 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 32 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers