Littelfuse, Inc. Electrical, Specialty Fuses PSR030DL0063Z

Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
63A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030DL0063Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030DL0063Z-ND
Electrical, Specialty Fuses 5666-PSR030DL0063Z-ND
63A 700V AC 600V DC Fuse Square Bolt Mount

63A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8561
Product Range Littelfuse 37AH8561
Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:63A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030DL0063Z
Circuit Protection - Electrical, Specialty Fuses PSR030DL0063Z
FUSE SQUARE 63A 700VAC/600VDC

FUSE SQUARE 63A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030DL0063Z-ND 37AH8561 PSR030DL0063Z
Product Name Electrical, Specialty Fuses Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data