Littelfuse, Inc. Circuit Protection Fuse PSR-27561

Description
PTC RESET FUSE LOWRHO STRAP Product overview: PSR-27561 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PSR-27561 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC RESET FUSE LOWRHO STRAP Product overview: PSR-27561 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PSR-27561 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuse - 150-PSR-27561 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Circuit Protection Fuse
150-PSR-27561
Circuit Protection Fuse 150-PSR-27561
PTC RESET FUSE LOWRHO STRAP Product overview: PSR-27561 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PSR-27561 can be used for catalog matching and distributor lookup.

PTC RESET FUSE LOWRHO STRAP Product overview: PSR-27561 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PSR-27561 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - PSR-27561 - 890319-PSR-27561 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PSR-27561
890319-PSR-27561
PTC Resettable Fuses - PSR-27561 890319-PSR-27561
Manufacturer: Littelfuse Inc. Win Source Part Number: 890319-PSR-27561 Features: PTC Resettable Fuse Ih Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: 18-PSR-27561, RF1758-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 890319-PSR-27561
Features: PTC Resettable Fuse Ih
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: 18-PSR-27561, RF1758-000

Buy Now
Circuit Protection - PTC Resettable Fuses - PSR-27561 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PSR-27561
Circuit Protection - PTC Resettable Fuses PSR-27561
PTC RESET FUSE LOWRHO STRAP

PTC RESET FUSE LOWRHO STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PSR-27561 890319-PSR-27561 PSR-27561
Product Name Circuit Protection Fuse PTC Resettable Fuses - PSR-27561 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details