2-Electrode Miniature Gas Discharge Tube Surge Arrester - 8 mm
90 V to 2,500 V
Compliances
UL497B - QVGQ2.E184939
VDE Reg. Nbr 4008209
UIT-K12
RoHS 2002/95/EC Directive
CITEL SURGE PROTECTION | |
---|---|
Product Category | Gas Discharge Tubes (GDT) |
Product Number | BH 700V to 1600V |
Product Name | Gas Discharge Tube - 2 Electrodes |
Standards | UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS |
Package Type | Through Hole Axial Wire leads |
Capacitance Range | 0.8000 pF |
Rated Voltage | 2300 volts |