EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2203B502

Description
Gas Discharge Tube 300V 1000A (1kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 1000A (1kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - B88069X2203B502-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
B88069X2203B502-ND
Gas Discharge Tube Arresters (GDT) B88069X2203B502-ND
Gas Discharge Tube 300V 1000A (1kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 300V 1000A (1kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
971574-B88069X2203B502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 971574-B88069X2203B502
Win Source Part Number: 971574-B88069X2203B5 02 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: G31 Package: Tray Standard Package: 2,000 Tolerance: ±20% Voltage - DC Spark Over (Nom): 300 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 1000A (1kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: EPCOS - TDK Electronics Other Names: G31-A300X,B88069X220 3K203

Win Source Part Number: 971574-B88069X2203B502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: G31
Package: Tray
Standard Package: 2,000
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 1000A (1kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: EPCOS - TDK Electronics
Other Names: G31-A300X,B88069X2203K203

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number B88069X2203B502-ND 971574-B88069X2203B502
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7710016 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 495-5867-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube - 2 Electrodes - BB Standard - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details