Littelfuse, Inc. Led Protector, Uni-Dir, 13V, Qfn-2; Product Range Littelfuse PLED13UQ12

Description
LED PROTECTOR, UNI-DIR, 13V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
LED PROTECTOR, UNI-DIR, 13V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Protector, Uni-Dir, 13V, Qfn-2; Product Range Littelfuse - 20X9252 - Newark, An Avnet Company
Chicago, IL, United States
Led Protector, Uni-Dir, 13V, Qfn-2; Product Range Littelfuse
20X9252
Led Protector, Uni-Dir, 13V, Qfn-2; Product Range Littelfuse 20X9252
LED PROTECTOR, UNI-DIR, 13V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED PROTECTOR, UNI-DIR, 13V, QFN-2; Product Range:PLED Unidirectional Series (PLEDxxUx Series); On State Voltage max (VT):1.2V; On State Current Max:1A; LED Shunt Case Style:QFN; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 20X9252
Product Name Led Protector, Uni-Dir, 13V, Qfn-2; Product Range Littelfuse
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details