The PGR-6131-120 is an electronic overload relay in the PGR-6130 series designed to protect small three-phase motors up to 1,000 Vac with no current transformers needed for currents up to 91 A. It operates on 120 Vac control power and covers full-load currents from 4 to 16.7 A. Protective functions include overload, phase loss, phase unbalance, phase sequence, and PTC overtemperature detection. The relay features isolated Form A and Form B output contacts, a test button, and a reset button. It mounts on a DIN rail and measures 83 mm high, 78 mm wide, and 99 mm deep. It is UL Listed (E343314) and CE marked, with a 5-year warranty.
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6131-120
MOTOR RELAY 16A CTS 120VAC
Industrial Relays Std Mtr Protectn Rly
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | PGR-6131-120 | PGR-6131-120 | PGR-6131-120 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: PGR-6130 - PGR-6131-120 | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 120 volts |