Littelfuse, Inc. PGR-4300 Series – Generator Ground-Fault Relay PGR-4300-12

Description
PGR-4300-12 is a generator ground-fault relay with a supply voltage dc of 12.
Request a Quote
Description
PGR-4300-12 is a generator ground-fault relay with a supply voltage dc of 12.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PGR-4300-12 is a Generator Ground-Fault Relay designed to detect ground-fault conditions on generators without the need for current transformers, simplifying installation. It operates on a control power of 12 Vdc and is compatible with both three- and four-pole transfer switches. The relay features adjustable trip settings ranging from 100 to 1200 A and an adjustable time delay of 0 to 1.0 seconds, allowing for tailored protection and system coordination. This relay includes Form C output contacts for alarming or tripping purposes and provides an analog output of 0-1 mA for connection to optional meters or control systems. Additionally, it monitors the neutral-to-ground path for continuity, ensuring system integrity. The PGR-4300-12 is suitable for applications where space constraints prevent the installation of current transformers. It is UL Listed and comes with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The PGR-4300-12 is a Generator Ground-Fault Relay designed to detect ground-fault conditions on generators without the need for current transformers, simplifying installation. It operates on a control power of 12 Vdc and is compatible with both three- and four-pole transfer switches. The relay features adjustable trip settings ranging from 100 to 1200 A and an adjustable time delay of 0 to 1.0 seconds, allowing for tailored protection and system coordination. This relay includes Form C output contacts for alarming or tripping purposes and provides an analog output of 0-1 mA for connection to optional meters or control systems. Additionally, it monitors the neutral-to-ground path for continuity, ensuring system integrity. The PGR-4300-12 is suitable for applications where space constraints prevent the installation of current transformers. It is UL Listed and comes with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
PGR-4300 Series – Generator Ground-Fault Relay - PGR-4300-12 - Littelfuse, Inc.
Rosemont, IL, United States
PGR-4300 Series – Generator Ground-Fault Relay
PGR-4300-12
PGR-4300 Series – Generator Ground-Fault Relay PGR-4300-12
PGR-4300-12 is a generator ground-fault relay with a supply voltage dc of 12.

PGR-4300-12 is a generator ground-fault relay with a supply voltage dc of 12.

Datasheet
Protection Relays & Systems - 5666-PGR-4300-12-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-PGR-4300-12-ND
Protection Relays & Systems 5666-PGR-4300-12-ND
GEN GRND FAULT RELAY 12VDC SUP

GEN GRND FAULT RELAY 12VDC SUP

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PGR-4300-12
Industrial Relays PGR-4300-12
Industrial Relays GENERATOR GF RELAY- 12VDCSUPPLY

Industrial Relays GENERATOR GF RELAY- 12VDCSUPPLY

Buy Now Datasheet
Protection Relays & Systems - PGR-4300-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
PGR-4300-12
Protection Relays & Systems PGR-4300-12
GEN GRND FAULT RELAY 12VDC SUP

GEN GRND FAULT RELAY 12VDC SUP

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number PGR-4300-12 5666-PGR-4300-12-ND PGR-4300-12 PGR-4300-12
Product Name PGR-4300 Series – Generator Ground-Fault Relay Protection Relays & Systems Industrial Relays Protection Relays & Systems
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.60 - MasterPLUS - SSR - Relay interface module - 396082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
TO-5/.100 Grid Relays - 1-1617567-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details