Littelfuse, Inc. Industrial Relays PGM-8325

Description
Industrial Relays NGR MONITOR - 120VAC SUPPLY
Description
Industrial Relays NGR MONITOR - 120VAC SUPPLY
Datasheet
Datasheet Summary
Powered by GS/AI

The PGM-8325 is a neutral-grounding-resistor monitor for resistance-grounded systems up to 25 kV, designed to detect ground faults and NGR integrity failures by measuring current and voltage in the neutral-to-ground path. It features a Form A output contact, adjustable ground-fault pickup from 0.5 to 4 A, and a trip delay range of 0.1 to 2 seconds. The device supports selectable fail-safe or non-fail-safe operating modes and includes a standard reset button and conformal coating. It is mounted on a surface with dimensions of 150 mm H × 109 mm W × 100 mm D, and is CSA certified, UL Listed (E340889), and C-Tick compliant. The control power input matches the SE-325 series, which includes 120 Vac, 120 Vac/Vdc, and 240 Vac variants.

Datasheet Summary
Powered by GS/AI

The PGM-8325 is a neutral-grounding-resistor monitor for resistance-grounded systems up to 25 kV, designed to detect ground faults and NGR integrity failures by measuring current and voltage in the neutral-to-ground path. It features a Form A output contact, adjustable ground-fault pickup from 0.5 to 4 A, and a trip delay range of 0.1 to 2 seconds. The device supports selectable fail-safe or non-fail-safe operating modes and includes a standard reset button and conformal coating. It is mounted on a surface with dimensions of 150 mm H × 109 mm W × 100 mm D, and is CSA certified, UL Listed (E340889), and C-Tick compliant. The control power input matches the SE-325 series, which includes 120 Vac, 120 Vac/Vdc, and 240 Vac variants.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
PGM-8325
Industrial Relays PGM-8325
Industrial Relays NGR MONITOR - 120VAC SUPPLY

Industrial Relays NGR MONITOR - 120VAC SUPPLY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number PGM-8325
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202180084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Relay module - 858-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details