The PC-200-LLC-GM is a liquid level control relay for pump-down applications, operating at 190-240 V ac with a 50/60 Hz frequency. It uses dual probes with adjustable sensitivity from 4.7 kΩ to 100 kΩ and includes a 2-second debounce delay to prevent false triggering. The unit requires the OT08PC or P1011-6 socket for UL rating and supports DIN-rail or surface mounting. Its output contact is rated at 10 A at 240 V ac. The device meets IEC 61000-4-2 (ESD Level 3), IEC 61000-4-4 (Fast Transients Level 3), and IEC 61000-4-3 (RFI) standards. Operating temperature ranges from -40 °C to 70 °C. Dimensions are 44.45 mm H × 60.33 mm W × 104.78 mm D, and weight is 294.84 g. It complies with UL 508 and CE IEC60947-6-2.
Industrial Relays 2INPUTLIQLVLCONTROL-
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PC-200-LLC-GM |
| Product Name | Industrial Relays |
| Approvals | RoHS |