The PC-102CICI-DL is a dual-channel seal-leak detector for submersible pumps, with two form-C isolated relays and LED status indicators. Input sensitivity ranges from 4.7kΩ to 100kΩ, with a selectable 4kΩ mode for over-temperature detection via DIP switches. Input logic is user-selectable as direct or inverted, and debounce delay is 0.5 or 2 seconds. Relay outputs are rated for 5A at 240VAC and 180VA pilot duty at 120VAC. It complies with UL508 and meets IEC 61000-4-2 (Level 3, 6kV contact, 8kV air), IEC 61000-4-3 (Level 3, 10V/m), and IEC 61000-4-4 (Level 3, 4kV input power, 2kV I/O) for immunity. The unit mounts on 35mm DIN rail or via surface mounting with #6 or #8 screws. Dimensions are 88.9 mm H × 52.93 mm W × 59.69 mm D, weight is 0.9 lb, terminal torque is 4.5 in.-lbs., and wire range is 12-20 AWG.
Industrial Relays 2-CHANNELDUAL-LEAKDE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PC-102CICI-DL |
| Product Name | Industrial Relays |
| Approvals | RoHS |