The PC-100-LLC-CZ is a liquid level control relay designed for pump-up or pump-down applications with conductive liquids, operating at 95-120 V ac. It features an adjustable probe sensitivity range of 4.7 kΩ to 100 kΩ and a 2-second debounce time delay to prevent relay cycling from liquid turbulence. The unit supports dual probe inputs with a common reference or probe and has a pilot duty output rating of 480 VA at 240 V ac, or a general purpose rating of 10 A at 240 V ac. It mounts via DIN rail or surface mount using the required OT08PC octal socket for UL certification. Rated for -40 °C to 70 °C, it complies with IEC 61000-4-2 (Level 3 ESD), IEC 61000-4-4 (Level 3 fast transients), and IEC 60947-6-2. Dimensions are 44.45 mm high, 60.33 mm wide, and 104.78 mm deep, weighing 294.84 g.
Industrial Relays 2INPUTLIQLVLCONTROL-
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PC-100-LLC-CZ |
| Product Name | Industrial Relays |
| Approvals | RoHS |