Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL-TO-ANALOG CONVERTER (DAC) CHIPS
LITTELFUSE, INC.
P3500SDLRP -- SIDACTOR BI 320V 1000A DO214
Littelfuse, Inc.
SIDACTOR BI 320V 1000A DO214
P3500SDLRP
Description
SIDACTOR BI 320V 1000A DO214
Utmel Electronic Limited
Done
Description
SIDACTOR BI 320V 1000A DO214
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SIDACTOR BI 320V 1000A DO214
461-P3500SDLRP
SIDACTOR BI 320V 1000A DO214
461-P3500SDLRP
SIDACTOR BI 320V 1000A DO214
SIDACTOR BI 320V 1000A DO214
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Digital-to-Analog Converter (DAC) Chips
Product Number
461-P3500SDLRP
Product Name
SIDACTOR BI 320V 1000A DO214
Package Type
DO-214AA, SMB
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
TLV320ADC3101-Q1 Automotive Catalog 92dB SNR Low-Power Stereo ADC with Digital Mic Support and miniDSP
6PADC3101TRGERQ1
Specs
Interface Type
I2C
Package Type
VQFN
Screening Level
Automotive
View Details
5
suppliers
RS Components, Ltd.
Digital to Analogue Converters
1904649
Specs
Package Type
SSOP; Tssop
Features
Single-Supply
Pins
14
View Details
Rochester Electronics
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD1865P
AD1865P
Specs
Package Type
PLCC; 28-PLCC (11.51x11.51)
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
2
suppliers
Cirrus Logic, Inc.
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5351K-DZZ
Specs
Packing Method
Tube; Tube
View Details