The P2202AB60 is a SIDACtor® protection thyristor in a Modified TO-220 package, designed to safeguard baseband equipment against overvoltage transients in voice and DS-1 applications. It has a stand-off voltage range of 90 to 130 V and a surge trigger voltage of 180 to 260 V, with a peak pulse current rating of 250 A. The device features a maximum on-state voltage of 4 V, a holding current of 150 mA, and a peak current of 800 A. Capacitance between pins 1-2 or 3-2 is 15 to 65 pF, and between pins 1-3 is 15 to 65 pF. It operates with a junction temperature range of -40°C to +150°C, has a thermal resistance of 60 °C/W, and complies with TIA-968-A/B, GR-1089, IEC 61000-4-5, ITU K.20/21, and YD/T standards. It is certified under E133083.
THYRISTOR 90V/180V 250A TO220-3 Product overview: P2202AB60 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 180V, 250A, TO220. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 90V, 180V, 250A, TO220, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P2202AB60 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-P2202AB60 |
| Product Name | 90V 180V 250A TO220 Circuit Protection Fuse |
| Approvals / Standards | RoHS |