Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL-TO-ANALOG CONVERTER (DAC) CHIPS
LITTELFUSE, INC.
P1500SALRP -- SIDACTOR BI 140V 150A DO-214AA
Littelfuse, Inc.
SIDACTOR BI 140V 150A DO-214AA
P1500SALRP
Description
SIDACTOR BI 140V 150A DO-214AA
Utmel Electronic Limited
Done
Description
SIDACTOR BI 140V 150A DO-214AA
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SIDACTOR BI 140V 150A DO-214AA
461-P1500SALRP
SIDACTOR BI 140V 150A DO-214AA
461-P1500SALRP
SIDACTOR BI 140V 150A DO-214AA
SIDACTOR BI 140V 150A DO-214AA
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Digital-to-Analog Converter (DAC) Chips
Product Number
461-P1500SALRP
Product Name
SIDACTOR BI 140V 150A DO-214AA
Package Type
DO-214AA, SMB
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Data Acquisition - Digital to Analog Converters (DAC)
5962-8961701LA
Specs
Interface Type
Parallel; Parallel
DNL
0.5000 LSB
INL
0.5000 LSB
View Details
RS Components, Ltd.
Digital to Analogue Converters
1922211
Specs
Interface Type
Serial; SPI; Serial (spi)
Package Type
Qsop
Features
Single-Supply
View Details
Texas Instruments
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7891SRHHT
Specs
Package Type
VQFN
Resolution
10 bits
Operating Temperature
-40 C (-40 F)
View Details
3
suppliers
Universal Semiconductor, Inc.
USC1850
Specs
Package Type
SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status
Full-Production
Screening Level
Commercial; Industrial
View Details