The P1300SDLRP is a SIDACtor® thyristor in a DO-214AA package, designed to protect equipment from overvoltage transients in hostile environments. It has a breakover voltage ranging from 120 to 160 V at 5 µA, a peak surge current rating of 200 A for a 10/1000 µs waveform, and 1000 A for a 2/10 µs waveform. The device operates with a junction temperature range of -40 to +150 °C and has a thermal resistance of 90 °C/W. It is UL recognized to UL 497B, RoHS compliant, halogen-free, and features a matte tin terminal finish. The part fails short circuit when subjected to surges exceeding its ratings and aids compliance with IEC 61000-4-5 and other global standards when used with an appropriate overvoltage clamp device. It has a capacitance of 65 to 100 pF at 1 MHz and 2 V bias.
Silicon Surge Protector, 160V V(BO) Max, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: P1300SDLRP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 160V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-P1300SDLRP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-P1300SDLRP |
| Product Name | 160V Circuit Protection Fuse |
| Approvals / Standards | RoHS |