Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL-TO-ANALOG CONVERTER (DAC) CHIPS
LITTELFUSE, INC.
P0724UCMCLRP -- SIDACTOR 4CHP 65/130V 400A MS013
Littelfuse, Inc.
SIDACTOR 4CHP 65/130V 400A MS013
P0724UCMCLRP
Description
SIDACTOR 4CHP 65/130V 400A MS013
Utmel Electronic Limited
Done
Description
SIDACTOR 4CHP 65/130V 400A MS013
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
SIDACTOR 4CHP 65/130V 400A MS013
461-P0724UCMCLRP
SIDACTOR 4CHP 65/130V 400A MS013
461-P0724UCMCLRP
SIDACTOR 4CHP 65/130V 400A MS013
SIDACTOR 4CHP 65/130V 400A MS013
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Digital-to-Analog Converter (DAC) Chips
Product Number
461-P0724UCMCLRP
Product Name
SIDACTOR 4CHP 65/130V 400A MS013
Package Type
6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DAC3283 Dual 16 bit 800MSPS Communications DAC
DAC3283IRGZT
Specs
Interface Type
Parallel
Package Type
VQFN
Screening Level
Catalog
View Details
7
suppliers
RS Components, Ltd.
Digital to Analogue Converters
1905478P
Specs
Package Type
SO
Pins
14
Resolution
12 bits
View Details
Rochester Electronics
Data Acquisition - Digital to Analog Converters (DAC)
AD42429
View Details
Cirrus Logic, Inc.
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters
CS4338
Specs
Package Type
8 SOIC
Pins
8
Resolution
16 bits
View Details