Cirrus Logic, Inc. 8-Pin, 24-Bit, 96 kHz Stereo D/A Converters CS4338

Description
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly
Datasheet
Description
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters - CS4338 - Cirrus Logic, Inc.
Austin, TX, USA
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters
CS4338
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters CS4338
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly

The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format.

Features

  • Low-clock-jitter sensitivity
  • Filtered line-level outputs
  • Popguard®technology for control of clicks and pops
  • 8-pin plastic SOIC package, lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4338
Product Name 8-Pin, 24-Bit, 96 kHz Stereo D/A Converters
Package Type 8 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Digital to Analogue Converters - 1905414P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 12 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4353-CNZ - 013310-CS4353-CNZ - Win Source Electronics
Specs
Interface Type I2S
Package Type 24-QFN (4x4)
Packing Method Tray
View Details
3 suppliers