The ORM120A25 is a delay-on-make time delay relay with an onboard adjustment knob, offering a time delay range of 3 to 300 seconds at 120VAC. It features isolated 10A DPDT relay contacts, open PCB construction, and 0.25 in (6.35 mm) male quick connect terminals. The unit has a repeat accuracy of ±2% or 20ms, whichever is greater, and a tolerance of ±10% for fixed delays. Input voltage tolerance is -20% to +10%. It is mounted via four #6 (M3.5 x 0.6) screws, measuring 53.8 mm high, 93.7 mm wide, and 47.8 mm deep. The relay operates within a temperature range of -20°C to 65°C and provides ≥1500V RMS input-to-output isolation. Mechanical life is rated for 1×10^7 operations, electrical life for 1×10^6 operations.
The ORM Series features open PC board construction for reduced cost. It has isolated, 10A, DPDT relay contacts and all connections are 0.25 in (6.35 mm) male quick connect terminals. The time delay may be ordered as factory fixed, onboard knob, or external adjustment. Time delays from 0.05 - 300 seconds. Operation (Delay-on-Make)Upon application of input voltage, the time delay begins. The output is de-energized before and during the time delay. At the end of the time delay, the output energizes and remains energized until voltage is removed.Reset: Removing input voltage resets the time delay and output.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ORM120A25 |
| Product Name | Delay On Make Timer |
| Mounting | Surface mount with 4 #6 (M3.5 x 0.6) screws |