The 22mm illuminated projecting push button is designed for control circuits with LED pilot lighting. It has a terminal capacity of 1 × 0.5 mm² to 2 × 1.5 mm² or 1 × 2.5 mm², with contact ratings of AC 15 at 4 A, 415 V and DC 13 at 0.5 A, 110 V. The LED consumes up to 10 mA at 220 V DC and lasts 100,000 hours at 25°C. It operates from -25°C to +70°C, meets IP65 and NEMA 4X, 12 ratings, and has a mechanical life of over 1 million operations. Short circuit protection is provided by a 10 A HRC cartridge fuse. Terminals are marked 1-2 for NC and 3-4 for NO. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Project momentary with bulb, bulb holder and mounting bracket
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ALP7LB-230D | 2ALP7LB-230D |
| Product Name | 22mm Illuminated Projecting Push Buttons | Push Buttons/ 22mm LED Illuminated Metal Projecting Operators |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |
| Terminal Type | Screw Terminals | |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts |