22mm LED illuminated metal selector switch operator with white maintained function, spring return from right, and 230 VAC/DC voltage rating, designed for NEMA Type 4X and 12 environments, with a panel-mount configuration and compatible with up to four switch contact blocks sold separately.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL1LB-5-230 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 230 volts |