Hamlin Reed/Hall-Effect/Magnetic Switch MRR-2-185

Description
REED SWITCH MAGNETIC 2.25 LONG. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH MAGNETIC 2.25 LONG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 15834941 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
15834941
Reed/Hall-Effect/Magnetic Switch 15834941
REED SWITCH MAGNETIC 2.25 LONG. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH MAGNETIC 2.25 LONG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 15834941
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-1000-MK46 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 39.37 inch (1000 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL042 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3150 inch (8 mm)
Repeatability 0.0062 mils (0.1580 µm)
View Details
Angle, Linear Position Measuring - 620-A31315LOLATR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers