TE Connectivity Micro Switches SAJ13XXHL0N88SDTPTQ

Description
Ultra Subminiature Switch SW HLV0.88N 3A
Request a Quote Datasheet
Description
Ultra Subminiature Switch SW HLV0.88N 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 2398361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398361
Micro Switches 2398361
Ultra Subminiature Switch SW HLV0.88N 3A

Ultra Subminiature Switch SW HLV0.88N 3A

Supplier's Site
Micro Switches - 2398360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2398360
Micro Switches 2398360
Ultra Subminiature Switch SW HLV0.88N 3A

Ultra Subminiature Switch SW HLV0.88N 3A

Supplier's Site
Snap Action, Limit Switches - 450-SAJ13XXHL0N88SDTPTQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ13XXHL0N88SDTPTQ-ND
Snap Action, Limit Switches 450-SAJ13XXHL0N88SDTPTQ-ND
UMINSA SW HLV0.88N 3A/1.5A AC SC

UMINSA SW HLV0.88N 3A/1.5A AC SC

Buy Now Datasheet
Microsw, Spdt, Hinge Lever, 3A, 125Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3736 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Hinge Lever, 3A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3736
Microsw, Spdt, Hinge Lever, 3A, 125Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3736
MICROSW, SPDT, HINGE LEVER, 3A, 125VAC ROHS COMPLIANT: YES

MICROSW, SPDT, HINGE LEVER, 3A, 125VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 2398361 450-SAJ13XXHL0N88SDTPTQ-ND 54AH3736
Product Name Micro Switches Snap Action, Limit Switches Microsw, Spdt, Hinge Lever, 3A, 125Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style; Lever Lever Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS RoHS
Operating Temp 167 F (75 C) -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Snap Action Switches - K1040263 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL063FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details