Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-5L

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-5L - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-5L
D2F Ultra Subminiature Basic Switch D2F-5L
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z8846-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z8846-ND
Snap Action, Limit Switches Z8846-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Micro Switches - 1837501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1837501
Micro Switches 1837501
Microswitch Small size & High Rating 5 A

Microswitch Small size & High Rating 5 A

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-5L
Basic / Snap Action Switches D2F-5L
Basic / Snap Action Switches 250VAC 5A 1.47 N Hinge Lvr PCB Term

Basic / Snap Action Switches 250VAC 5A 1.47 N Hinge Lvr PCB Term

Buy Now Datasheet
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron Electronic Components - 57AC5191 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron Electronic Components
57AC5191
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron Electronic Components 57AC5191
MICROSWITCH, LEVER, SPDT, 5A, 250VAC, TH; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC, TH; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron - 69AC5832 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron
69AC5832
Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron 69AC5832
MICROSWITCH, LEVER, SPDT, 5A, 250VAC, TH; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:D2F RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC, TH; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:D2F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-5L Z8846-ND 1837501 D2F-5L 57AC5191
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches Basic / Snap Action Switches Microswitch, Lever, Spdt, 5A, 250Vac, Th; Microswitch Type Omron Electronic Components
Actuator Style Lever Style Lever Style Lever Lever Style
Common Size Subminiature; Standard Subminiature
Standards and Certifications IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326176 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR082M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2F Ultra Subminiature Basic Switch - D2F-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2F Ultra Subminiature Basic Switch - D2F-01FL3-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers