Littelfuse, Inc. Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse MHP-TAC15-12-72

Description
BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes
Description
BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse - 78AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse
78AC8684
Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse 78AC8684
BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes

BATTERY MINI BREAKER, 80A, 12VDC; Product Range:MHP-TAC Series; Voltage Rating:12VDC; Holding Current:15A; Tripping Current:80A; Time to Trip:-; Current Rating Max:80A; Operating Temperature Min:67°C; Operating Temperature Max:77°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AC8684
Product Name Battery Mini Breaker, 80A, 12Vdc; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD protection for In-vehicle networks - PESD2CANFD27L-UX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details