Infineon Technologies AG Tvs Diode; Clamping Voltage Vc Max Infineon ESD0P2RF-02LRH E6327

Description
TVS DIODE; Clamping Voltage Vc Max:16V; Diode Case Style:TSLP-2-17; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
TVS DIODE; Clamping Voltage Vc Max:16V; Diode Case Style:TSLP-2-17; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0498 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Clamping Voltage Vc Max Infineon
68R0498
Tvs Diode; Clamping Voltage Vc Max Infineon 68R0498
TVS DIODE; Clamping Voltage Vc Max:16V; Diode Case Style:TSLP-2-17; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE; Clamping Voltage Vc Max:16V; Diode Case Style:TSLP-2-17; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 68R0498
Product Name Tvs Diode; Clamping Voltage Vc Max Infineon
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897301P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details
Low Capacitance ESD Devices - ESD5V3U2U-03LRH - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
View Details
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details