Nexperia B.V. Double ESD protection diode PESD24VS2UT-QR

Description
Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Uni-directional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet
Description
Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Uni-directional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode - PESD24VS2UT-QR - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode
PESD24VS2UT-QR
Double ESD protection diode PESD24VS2UT-QR
Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage. Features and benefits Uni-directional ESD protection of up to two lines Max. peak pulse power: Ppp = 160 W at tp = 8/20 us Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A Ultra-low reverse leakage current: IRM < 20 nA ESD protection > 23 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us. Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Communication systems Audio and video equipment High speed data lines Parallel ports

Uni-directional double ESD protection diode in a SOT23 plastic package. Designed to protect up to two transmission or data lines from ElectroStatic Discharge (ESD) damage.

Features and benefits

  • Uni-directional ESD protection of up to two lines
  • Max. peak pulse power: Ppp = 160 W at tp = 8/20 us
  • Low clamping voltage: V(CL)R = 70 V at Ipp = 3 A
  • Ultra-low reverse leakage current: IRM < 20 nA
  • ESD protection > 23 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); Ipp = 3 A at tp = 8/20 us.
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • High speed data lines
  • Parallel ports
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD24VS2UT-QR
Product Name Double ESD protection diode
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD4V0Y1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Ultra-low capacitance bidirectional ESD protection diode - PESD18VF1BALS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
Extremely low clamping low capacitance ESD protection - PESD4V0Z2BCDFZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8013 SOT8013
Standards and Certifications RoHS
View Details
2 suppliers
Quadruple ESD protection diode array - PESD3V3S4UD,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details