Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MARR-5 - MARR-5-22-28 MARR-5-22-28

Description
A miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope. Capable of high voltage switching of up to 1000Vdc at 1mA. Available sensitivity range of 17-38 AT. High insulation resistance of 1012 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relay high breakdown voltage applications, security, metering, limit sensing, telecom and office equipment and automotive applications. Normally open switch capable of switching 1000Vdc up to 1mA Minimum breakdown voltage of 2000Vdc Available sensitivity range of 17-38 AT
Request a Quote Datasheet
Description
A miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope. Capable of high voltage switching of up to 1000Vdc at 1mA. Available sensitivity range of 17-38 AT. High insulation resistance of 1012 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relay high breakdown voltage applications, security, metering, limit sensing, telecom and office equipment and automotive applications. Normally open switch capable of switching 1000Vdc up to 1mA Minimum breakdown voltage of 2000Vdc Available sensitivity range of 17-38 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MARR-5 - MARR-5-22-28 - MARR-5-22-28 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MARR-5 - MARR-5-22-28
MARR-5-22-28
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MARR-5 - MARR-5-22-28 MARR-5-22-28
A miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope. Capable of high voltage switching of up to 1000Vdc at 1mA. Available sensitivity range of 17-38 AT. High insulation resistance of 1012 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relay high breakdown voltage applications, security, metering, limit sensing, telecom and office equipment and automotive applications. Normally open switch capable of switching 1000Vdc up to 1mA Minimum breakdown voltage of 2000Vdc Available sensitivity range of 17-38 AT

A miniature, normally open switch with a 19.69mm long x 2.66mm diameter (0.775" x 0.105") glass envelope. Capable of high voltage switching of up to 1000Vdc at 1mA. Available sensitivity range of 17-38 AT. High insulation resistance of 1012 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for reed relay high breakdown voltage applications, security, metering, limit sensing, telecom and office equipment and automotive applications. Normally open switch capable of switching 1000Vdc up to 1mA Minimum breakdown voltage of 2000Vdc Available sensitivity range of 17-38 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - HE651-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE651-ND
Magnetic, Reed Switches HE651-ND
Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MARR-5-22-28
Switches - Magnetic, Reed Switches MARR-5-22-28
SWITCH REED SPST-NO 350MA 700V

SWITCH REED SPST-NO 350MA 700V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number MARR-5-22-28 HE651-ND MARR-5-22-28
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MARR-5 - MARR-5-22-28 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.3500 amps 0.5000 amps 0.3500 amps
AC Voltage Rating 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - EX-BN 20 - EX-BN 20-10Z-3G/D -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic / Reed Switches - 59200-010 - VAST STOCK CO., LIMITED
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Magnetic, Reed Switches - 306-1083-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers