TE Connectivity Rocker Switches 5-1437595-8

Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : (On) Off (On) Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Electrical Characteristics Rocker Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Paddle Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Quick Connect
Request a Quote
Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : (On) Off (On) Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Electrical Characteristics Rocker Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Paddle Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 5-1437595-8 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
5-1437595-8
Rocker Switches 5-1437595-8
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : (On) Off (On) Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Electrical Characteristics Rocker Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Paddle Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Quick Connect

Body Features


  • Actuator Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : (On) Off (On)
  • Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Rocker Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : 15/32" (Round Hole)

Product Type Features


  • Actuator Style : Paddle
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : Without
  • Rocker Switch Type : Power

Termination Features


  • Termination Type : Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 5-1437595-8
Product Name Rocker Switches
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 2-1634200-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
Terminal Type Quick Connect
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details