TE Connectivity Switch Operation Alcoswitch Te Connectivity TRD13D10WL.

Description
Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: No
Description
Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Alcoswitch Te Connectivity - 24AC4029 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Alcoswitch Te Connectivity
24AC4029
Switch Operation Alcoswitch Te Connectivity 24AC4029
Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: No

Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 24AC4029
Product Name Switch Operation Alcoswitch Te Connectivity
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details