TE Connectivity Street Lighting Fuse Boxes 592520-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 4 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 4 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 592520-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
592520-000
Street Lighting Fuse Boxes 592520-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 4 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 350 Door Width (MM) : 100 Pole Diameter (MM) : 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 4
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 350
  • Door Width (MM) : 100
  • Pole Diameter (MM) : 120

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Asia, China, Australia, New Zealand & Pacific Islands

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 592520-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - D96784-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A75021-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0542-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details