Littelfuse, Inc. 15/20 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature LR4-900F

Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for the LR4 series Qualified to AEC-Q200 for automotive applications Current ratings from 1.9A to 13A Voltage ratings from 15 V to 20 V Broad range of resettable devices available Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet
Description
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for the LR4 series Qualified to AEC-Q200 for automotive applications Current ratings from 1.9A to 13A Voltage ratings from 15 V to 20 V Broad range of resettable devices available Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15/20 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature - LR4-900F - Littelfuse, Inc.
Rosemont, IL, United States
15/20 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature
LR4-900F
15/20 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature LR4-900F
Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for the LR4 series Qualified to AEC-Q200 for automotive applications Current ratings from 1.9A to 13A Voltage ratings from 15 V to 20 V Broad range of resettable devices available Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for the LR4 series Qualified to AEC-Q200 for automotive applications Current ratings from 1.9A to 13A Voltage ratings from 15 V to 20 V Broad range of resettable devices available Low-resistance devices increase battery operating time Halogen-free and RoHS compliant Compatible with high-volume electronics assembly UL Recognized to UL 1434 CSA Certified to CSA TIL No. CA-3A TUV Certified to EN 60730-1

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Holders
Product Number LR4-900F
Product Name 15/20 V PolySwitch Lead Free Battery Strap PPTC - 125C Activation Temperature
Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Polarized SMT Holder for 1/2AA Battery w/ coil spring - 1126 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers