Polymeric PTC Resettable Fuse 20V 9A Ih User Defined Strap
POLYSWITCH, STRAP, 9A; Thermistor Mounting:Strap; Product Range:PolySwitch LR4 Series; Holding Current:9A; Tripping Current:16.7A; Voltage Rating:20VDC; Operating Temperature Min:-; Operating Temperature Max:-; Automotive RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | LR4-900F-ND | 42M2241 |
| Product Name | PTC Resettable Fuses | Polyswitch, Strap, 9A; Thermistor Mounting Littelfuse |
| Package Size | Strap |